MSI NetOn AP1900, 1.6 GHz, Intel Pentium Mobile, 1 GB, 160 GB, DVD±RW, Windows XP Home Edition
MSI NetOn AP1900. Processor frequency: 1.6 GHz, Processor family: Intel Pentium Mobile, Processor model: N270. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 533 MHz. Total storage capacity: 160 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Home Edition. Chassis type: Desktop. Product type: PC. Weight: 10.5 lbs (4.75 kg). Product color: Black