MSI logo

MSI N95GT-MD512Z graphics card GeForce 9500 GT GDDR2

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55163
Info modified on:
04 Apr 2019, 09:56:46
Short summary description MSI N95GT-MD512Z graphics card GeForce 9500 GT GDDR2:

MSI N95GT-MD512Z, GeForce 9500 GT, GDDR2, 128 bit, 1000 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N95GT-MD512Z graphics card GeForce 9500 GT GDDR2:

MSI N95GT-MD512Z. Graphics processor: GeForce 9500 GT, Processor frequency: 550 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.