MSI logo

MSI LIGHTNING N770 graphics card NVIDIA GeForce GTX 770 2 GB GDDR5

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74739
Info modified on:
02 Sept 2024, 20:36:42
Short summary description MSI LIGHTNING N770 graphics card NVIDIA GeForce GTX 770 2 GB GDDR5:

MSI LIGHTNING N770, GeForce GTX 770, 2 GB, GDDR5, 256 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description MSI LIGHTNING N770 graphics card NVIDIA GeForce GTX 770 2 GB GDDR5:

MSI LIGHTNING N770. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 770, Processor frequency: 1150 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 7010 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.1, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.