MSI logo

MSI N750TI-TF-2GD5/OC graphics card NVIDIA GeForce GTX 750 Ti 2 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83752
Info modified on:
02 Sept 2024, 20:34:02
Short summary description MSI N750TI-TF-2GD5/OC graphics card NVIDIA GeForce GTX 750 Ti 2 GB GDDR5:

MSI N750TI-TF-2GD5/OC, GeForce GTX 750 Ti, 2 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description MSI N750TI-TF-2GD5/OC graphics card NVIDIA GeForce GTX 750 Ti 2 GB GDDR5:

MSI N750TI-TF-2GD5/OC. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 750 Ti, Processor frequency: 1020 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 5400 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.2, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.