MSI logo

MSI N650 TI PE 1GD5/OC graphics card NVIDIA GeForce GTX 650 Ti 1 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94963
Info modified on:
02 Sept 2024, 20:33:40
Short summary description MSI N650 TI PE 1GD5/OC graphics card NVIDIA GeForce GTX 650 Ti 1 GB GDDR5:

MSI N650 TI PE 1GD5/OC, GeForce GTX 650 Ti, 1 GB, GDDR5, 128 bit, 5400 MHz, PCI Express 3.0

Long summary description MSI N650 TI PE 1GD5/OC graphics card NVIDIA GeForce GTX 650 Ti 1 GB GDDR5:

MSI N650 TI PE 1GD5/OC. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 650 Ti, Processor frequency: 993 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 5400 MHz. DirectX version: 11, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.