MSI logo

MSI N630-1GD3/LP graphics card NVIDIA GeForce GT 630 1 GB GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63271
Info modified on:
02 Sept 2024, 20:32:57
Short summary description MSI N630-1GD3/LP graphics card NVIDIA GeForce GT 630 1 GB GDDR3:

MSI N630-1GD3/LP, GeForce GT 630, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N630-1GD3/LP graphics card NVIDIA GeForce GT 630 1 GB GDDR3:

MSI N630-1GD3/LP. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 630, Processor frequency: 810 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.1, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.