MSI logo

MSI N620GT-MD2GD3/LP graphics card NVIDIA GeForce GT 620 2 GB GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136997
Info modified on:
02 Sept 2024, 20:33:43
Short summary description MSI N620GT-MD2GD3/LP graphics card NVIDIA GeForce GT 620 2 GB GDDR3:

MSI N620GT-MD2GD3/LP, GeForce GT 620, 2 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N620GT-MD2GD3/LP graphics card NVIDIA GeForce GT 620 2 GB GDDR3:

MSI N620GT-MD2GD3/LP. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 620, Processor frequency: 700 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.