MSI logo

MSI N560GTX-TI TWIN FROZR II/OC graphics card NVIDIA GeForce GTX 560 Ti 1 GB GDDR5

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101758
Info modified on:
02 Sept 2024, 20:33:55
Short summary description MSI N560GTX-TI TWIN FROZR II/OC graphics card NVIDIA GeForce GTX 560 Ti 1 GB GDDR5:

MSI N560GTX-TI TWIN FROZR II/OC, GeForce GTX 560 Ti, 1 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N560GTX-TI TWIN FROZR II/OC graphics card NVIDIA GeForce GTX 560 Ti 1 GB GDDR5:

MSI N560GTX-TI TWIN FROZR II/OC. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 560 Ti, Processor frequency: 880 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.