MSI logo

MSI N560GTX-TI HAWK graphics card NVIDIA GeForce GTX 560 Ti 1 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69307
Info modified on:
02 Sept 2024, 20:34:06
Short summary description MSI N560GTX-TI HAWK graphics card NVIDIA GeForce GTX 560 Ti 1 GB GDDR5:

MSI N560GTX-TI HAWK, GeForce GTX 560 Ti, 1 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N560GTX-TI HAWK graphics card NVIDIA GeForce GTX 560 Ti 1 GB GDDR5:

MSI N560GTX-TI HAWK. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 560 Ti, Processor frequency: 950 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.