MSI logo

MSI N550GTX-TI CYCLONE II 1GD5/OC graphics card NVIDIA GeForce GTX 550 Ti 1 GB GDDR5

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154391
Info modified on:
02 Sept 2024, 20:33:41
Short summary description MSI N550GTX-TI CYCLONE II 1GD5/OC graphics card NVIDIA GeForce GTX 550 Ti 1 GB GDDR5:

MSI N550GTX-TI CYCLONE II 1GD5/OC, GeForce GTX 550 Ti, 1 GB, GDDR5, 192 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N550GTX-TI CYCLONE II 1GD5/OC graphics card NVIDIA GeForce GTX 550 Ti 1 GB GDDR5:

MSI N550GTX-TI CYCLONE II 1GD5/OC. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 550 Ti, Processor frequency: 950 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 4300 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.