MSI logo

MSI N460GTX Cyclone 768D5/OC NVIDIA GeForce GTX 460 0.76 GB GDDR5

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52797
Info modified on:
05 Aug 2025, 14:25:09
Short summary description MSI N460GTX Cyclone 768D5/OC NVIDIA GeForce GTX 460 0.76 GB GDDR5:

MSI N460GTX Cyclone 768D5/OC, GeForce GTX 460, 0.76 GB, GDDR5, 192 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N460GTX Cyclone 768D5/OC NVIDIA GeForce GTX 460 0.76 GB GDDR5:

MSI N460GTX Cyclone 768D5/OC. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 460, Processor frequency: 725 MHz. Discrete graphics card memory: 0.76 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 3600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.