MSI logo

MSI N295GTX-M2D1792 graphics card GeForce GTX 295 1.75 GB GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37253
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI N295GTX-M2D1792 graphics card GeForce GTX 295 1.75 GB GDDR3:

MSI N295GTX-M2D1792, GeForce GTX 295, 1.75 GB, GDDR3, 896 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N295GTX-M2D1792 graphics card GeForce GTX 295 1.75 GB GDDR3:

MSI N295GTX-M2D1792. Graphics processor: GeForce GTX 295, Processor frequency: 576 MHz. Discrete graphics card memory: 1.75 GB, Graphics card memory type: GDDR3, Memory bus: 896 bit, Memory clock speed: 1998 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.