MSI logo

MSI N280GTX-T2D1G Super OC GeForce GTX 280 1 GB GDDR3

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64553
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI N280GTX-T2D1G Super OC GeForce GTX 280 1 GB GDDR3:

MSI N280GTX-T2D1G Super OC, GeForce GTX 280, 1 GB, GDDR3, 512 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N280GTX-T2D1G Super OC GeForce GTX 280 1 GB GDDR3:

MSI N280GTX-T2D1G Super OC. Graphics processor: GeForce GTX 280, Processor frequency: 700 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 512 bit, Memory clock speed: 2300 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.