MSI logo

MSI LIGHTNING N260GTX graphics card NVIDIA GeForce GTX 260 1.75 GB GDDR3

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101428
Info modified on:
03 Dec 2023, 16:46:20
Short summary description MSI LIGHTNING N260GTX graphics card NVIDIA GeForce GTX 260 1.75 GB GDDR3:

MSI LIGHTNING N260GTX, GeForce GTX 260, 1.75 GB, GDDR3, 448 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description MSI LIGHTNING N260GTX graphics card NVIDIA GeForce GTX 260 1.75 GB GDDR3:

MSI LIGHTNING N260GTX. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 260, Processor frequency: 680 MHz. Discrete graphics card memory: 1.75 GB, Graphics card memory type: GDDR3, Memory bus: 448 bit, Memory clock speed: 2100 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.