MSI logo

MSI N240GT-MD512-OC/D5 graphics card GeForce GT 240 GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37878
Info modified on:
22 Nov 2017, 02:22:49
Short summary description MSI N240GT-MD512-OC/D5 graphics card GeForce GT 240 GDDR5:

MSI N240GT-MD512-OC/D5, GeForce GT 240, GDDR5, 128 bit, 3600 MHz, 2560 x 1600 pixels, PCI Express x16

Long summary description MSI N240GT-MD512-OC/D5 graphics card GeForce GT 240 GDDR5:

MSI N240GT-MD512-OC/D5. Graphics processor: GeForce GT 240, Processor frequency: 550 MHz. Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 3600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.1, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.