MSI logo

MSI MX4000-T128 graphics card GDDR

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108892
Info modified on:
04 Apr 2019, 04:53:06
Short summary description MSI MX4000-T128 graphics card GDDR:

MSI MX4000-T128, GDDR, 64 bit, 2048 x 1536 pixels, AGP 8x

Long summary description MSI MX4000-T128 graphics card GDDR:

MSI MX4000-T128. Graphics card memory type: GDDR, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 8x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.