MSI logo

MSI MPG SEKIRA 100R computer case Desktop Black

Data-sheet quality:
created/standardized by Icecat
Product views:
163919
Info modified on:
18 Feb 2025, 08:42:46
Short summary description MSI MPG SEKIRA 100R computer case Desktop Black:

MSI MPG SEKIRA 100R, Desktop, PC, Black, ATX, EATX, micro ATX, Mini-ITX, Gaming, Blue, Green, Red

Long summary description MSI MPG SEKIRA 100R computer case Desktop Black:

MSI MPG SEKIRA 100R. Form factor: Desktop, Type: PC, Product color: Black. Power supply location: Top, Supported power supply form factors: ATX. Front fans installed: 3x 120 mm, Front fans diameters supported: 120,140 mm, Rear fans installed: 1x 120 mm. Supported HDD sizes: 2.5,3.5". Width: 8.46" (215 mm), Depth: 16.5" (420 mm), Height: 18.7" (475 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.