MSI logo

MSI MPG Infinite X2 14NUI9-403EU Intel® Core™ i9 i9-14900KF 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Home Desktop PC Black

Brand:
Product family:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7718
Info modified on:
13 Aug 2024, 09:58:01
Short summary description MSI MPG Infinite X2 14NUI9-403EU Intel® Core™ i9 i9-14900KF 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Home Desktop PC Black:

MSI MPG Infinite X2 14NUI9-403EU, Intel® Core™ i9, i9-14900KF, 64 GB, DDR5-SDRAM, 2 TB, Windows 11 Home

Long summary description MSI MPG Infinite X2 14NUI9-403EU Intel® Core™ i9 i9-14900KF 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Windows 11 Home Desktop PC Black:

MSI MPG Infinite X2 14NUI9-403EU. Processor family: Intel® Core™ i9, Processor model: i9-14900KF. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 2 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4090. Wi-Fi. Operating system installed: Windows 11 Home. Power supply: 1000 W. Chassis type: Desktop. Product type: PC. Weight: 30.9 lbs (14 kg). Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.