MSI logo

MSI MPG Infinite X2 13FNUF-085ES Intel® Core™ i7 i7-13700KF 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 Ti Windows 11 Home Desktop PC Black

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8608
Info modified on:
13 Aug 2024, 09:58:01
Short summary description MSI MPG Infinite X2 13FNUF-085ES Intel® Core™ i7 i7-13700KF 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 Ti Windows 11 Home Desktop PC Black:

MSI MPG Infinite X2 13FNUF-085ES, 4.2 GHz, Intel® Core™ i7, i7-13700KF, 32 GB, 2 TB, Windows 11 Home

Long summary description MSI MPG Infinite X2 13FNUF-085ES Intel® Core™ i7 i7-13700KF 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 Ti Windows 11 Home Desktop PC Black:

MSI MPG Infinite X2 13FNUF-085ES. Processor frequency: 4.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-13700KF. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 2 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4070 Ti. Operating system installed: Windows 11 Home. Power supply: 1000 W. Chassis type: Desktop. Product type: PC. Weight: 30.9 lbs (14 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.