MSI logo

MSI MPG B460I GAMING EDGE WIFI motherboard Intel B460 LGA 1200 (Socket H5) mini ITX

GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156542
Info modified on:
30 Oct 2024, 13:03:31
Short summary description MSI MPG B460I GAMING EDGE WIFI motherboard Intel B460 LGA 1200 (Socket H5) mini ITX:

MSI MPG B460I GAMING EDGE WIFI, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description MSI MPG B460I GAMING EDGE WIFI motherboard Intel B460 LGA 1200 (Socket H5) mini ITX:

MSI MPG B460I GAMING EDGE WIFI. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III. Maximum resolution: 4096 x 2304 pixels. Ethernet interface type: 2.5 Gigabit Ethernet, LAN controller: Realtek RTL8125B, Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.