MSI logo

MSI MPG Artymis 273CQR-QD computer monitor 27" 2560 x 1440 pixels Wide Quad HD Black

Brand:
Product family:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98597
Info modified on:
26 Mar 2025, 09:37:09
Short summary description MSI MPG Artymis 273CQR-QD computer monitor 27" 2560 x 1440 pixels Wide Quad HD Black:

MSI MPG Artymis 273CQR-QD, 27", 2560 x 1440 pixels, Wide Quad HD, 1 ms, Black

Long summary description MSI MPG Artymis 273CQR-QD computer monitor 27" 2560 x 1440 pixels Wide Quad HD Black:

MSI MPG Artymis 273CQR-QD. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Wide Quad HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.