MSI logo

MSI Modern 14 B4MW-410IN AMD Ryzen™ 5 4500U Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21293
Info modified on:
08 Nov 2024, 05:26:45
Short summary description MSI Modern 14 B4MW-410IN AMD Ryzen™ 5 4500U Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black:

MSI Modern 14 B4MW-410IN, AMD Ryzen™ 5, 2.3 GHz, 14", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description MSI Modern 14 B4MW-410IN AMD Ryzen™ 5 4500U Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Black:

MSI Modern 14 B4MW-410IN. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 4500U, Processor frequency: 2.3 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.