MSI logo

MSI Modern 14 B11MO-074XES Intel® Core™ i7 i7-1165G7 Laptop 14" Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) FreeDOS Blue

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16261
Info modified on:
10 Mar 2024, 10:10:44
Short summary description MSI Modern 14 B11MO-074XES Intel® Core™ i7 i7-1165G7 Laptop 14" Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) FreeDOS Blue:

MSI Modern 14 B11MO-074XES, Intel® Core™ i7, 14", 1920 x 1080 pixels, 16 GB, 1 TB, FreeDOS

Long summary description MSI Modern 14 B11MO-074XES Intel® Core™ i7 i7-1165G7 Laptop 14" Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) FreeDOS Blue:

MSI Modern 14 B11MO-074XES. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: FreeDOS. Product color: Blue. Weight: 2.87 lbs (1.3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.