MSI logo

MSI Optix MAG251RX computer monitor 24.5" 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78976
Info modified on:
30 Dec 2024, 17:23:54
Short summary description MSI Optix MAG251RX computer monitor 24.5" 1920 x 1080 pixels Full HD LED Black:

MSI Optix MAG251RX, 24.5", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description MSI Optix MAG251RX computer monitor 24.5" 1920 x 1080 pixels Full HD LED Black:

MSI Optix MAG251RX. Display diagonal: 24.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.