MSI logo

MSI MAG Meta 5 3SA-036PL AMD Ryzen™ 5 3600 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 SUPER Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55398
Info modified on:
11 Nov 2024, 16:51:22
Short summary description MSI MAG Meta 5 3SA-036PL AMD Ryzen™ 5 3600 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 SUPER Windows 10 Home Desktop PC Black:

MSI MAG Meta 5 3SA-036PL, 3.6 GHz, AMD Ryzen™ 5, 3600, 8 GB, 512 GB, Windows 10 Home

Long summary description MSI MAG Meta 5 3SA-036PL AMD Ryzen™ 5 3600 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 SUPER Windows 10 Home Desktop PC Black:

MSI MAG Meta 5 3SA-036PL. Processor frequency: 3.6 GHz, Processor family: AMD Ryzen™ 5, Processor model: 3600. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1650 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.