MSI logo

MSI MAG Infinite S3 14NUB7-2208AT Intel® Core™ i7 i7-14700F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home Desktop PC Black

Brand:
Product family:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2177
Info modified on:
13 Jan 2025, 09:41:41
Short summary description MSI MAG Infinite S3 14NUB7-2208AT Intel® Core™ i7 i7-14700F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home Desktop PC Black:

MSI MAG Infinite S3 14NUB7-2208AT, Intel® Core™ i7, i7-14700F, 32 GB, DDR5-SDRAM, 1 TB, Windows 11 Home

Long summary description MSI MAG Infinite S3 14NUB7-2208AT Intel® Core™ i7 i7-14700F 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Ti Windows 11 Home Desktop PC Black:

MSI MAG Infinite S3 14NUB7-2208AT. Processor family: Intel® Core™ i7, Processor model: i7-14700F. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4060 Ti. Wi-Fi. Operating system installed: Windows 11 Home. Power supply: 500 W. Chassis type: Desktop. Product type: PC. Weight: 17 lbs (7.73 kg). Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.