MSI logo

MSI MAG Infinite S 10SI-052UK Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Home Desktop PC Black

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85885
Info modified on:
10 Mar 2024, 10:10:44
Short summary description MSI MAG Infinite S 10SI-052UK Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Home Desktop PC Black:

MSI MAG Infinite S 10SI-052UK, 2.9 GHz, Intel® Core™ i5, i5-10400, 8 GB, 512 GB, Windows 10 Home

Long summary description MSI MAG Infinite S 10SI-052UK Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Home Desktop PC Black:

MSI MAG Infinite S 10SI-052UK. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce GTX 1660 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Weight: 14.1 lbs (6.4 kg). Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.