MSI MAG INFINITE 11TG-1413EU, 2.6 GHz, Intel® Core™ i5, i5-11400F, 16 GB, 512 GB, Windows 10 Home
MSI MAG INFINITE 11TG-1413EU. Processor frequency: 2.6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-11400F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3060 Ti. Operating system installed: Windows 10 Home. Power supply: 500 W. Chassis type: Desktop. Product type: PC. Weight: 22 lbs (10 kg). Product color: Black