MSI MAG Codex X5 10SC-830EU, 3.8 GHz, Intel® Core™ i7, i7-10700K, 16 GB, 512 GB, Windows 10 Home
MSI MAG Codex X5 10SC-830EU. Processor frequency: 3.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2060. Operating system installed: Windows 10 Home. Power supply: 500 W. Chassis type: Desktop. Product type: PC. Weight: 19.8 lbs (9 kg). Product color: Black