MSI logo

MSI MAG Codex 5 10SC-096MYS Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Home Desktop PC Black

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68305
Info modified on:
09 Mar 2024, 14:04:25
Short summary description MSI MAG Codex 5 10SC-096MYS Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Home Desktop PC Black:

MSI MAG Codex 5 10SC-096MYS, 2.9 GHz, Intel® Core™ i7, i7-10700, 16 GB, 1 TB, Windows 10 Home

Long summary description MSI MAG Codex 5 10SC-096MYS Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Home Desktop PC Black:

MSI MAG Codex 5 10SC-096MYS. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce RTX 2060 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.