MSI logo

MSI MAG B560 TOMAHAWK WIFI motherboard Intel B560 LGA 1200 (Socket H5) ATX

Brand:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195831
Info modified on:
20 Dec 2024, 03:35:42
Short summary description MSI MAG B560 TOMAHAWK WIFI motherboard Intel B560 LGA 1200 (Socket H5) ATX:

MSI MAG B560 TOMAHAWK WIFI, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, DDR4-SDRAM, 128 GB, DIMM

Long summary description MSI MAG B560 TOMAHAWK WIFI motherboard Intel B560 LGA 1200 (Socket H5) ATX:

MSI MAG B560 TOMAHAWK WIFI. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD. Parallel processing technology support: 2-Way CrossFireX, Maximum resolution: 4096 x 2160 pixels. HDMI version: 2.0b

Reasons to buy
The Story
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.