MSI logo

MSI MAG B460M MORTAR WIFI motherboard Intel B460 LGA 1200 (Socket H5) micro ATX

Brand:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
223160
Info modified on:
30 Oct 2024, 13:01:03
Short summary description MSI MAG B460M MORTAR WIFI motherboard Intel B460 LGA 1200 (Socket H5) micro ATX:

MSI MAG B460M MORTAR WIFI, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel Pentium G, DDR4-SDRAM, 128 GB, DIMM

Long summary description MSI MAG B460M MORTAR WIFI motherboard Intel B460 LGA 1200 (Socket H5) micro ATX:

MSI MAG B460M MORTAR WIFI. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel Pentium G. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Ethernet interface type: 2.5 Gigabit Ethernet, LAN controller: Realtek RTL8125B, Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax). Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.