MSI logo

MSI MAG 322URDF E16 computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172
Info modified on:
16 Jul 2025, 22:53:41
Short summary description MSI MAG 322URDF E16 computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD Black:

MSI MAG 322URDF E16, 31.5", 3840 x 2160 pixels, 4K Ultra HD, 0.5 ms, Black

Long summary description MSI MAG 322URDF E16 computer monitor 31.5" 3840 x 2160 pixels 4K Ultra HD Black:

MSI MAG 322URDF E16. Display diagonal: 31.5", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Response time: 0.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.