MSI logo

MSI MAG 321CQF E18 computer monitor 31.5" 2560 x 1440 pixels Wide Quad HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175
Info modified on:
16 Jul 2025, 23:14:04
Short summary description MSI MAG 321CQF E18 computer monitor 31.5" 2560 x 1440 pixels Wide Quad HD Black:

MSI MAG 321CQF E18, 31.5", 2560 x 1440 pixels, Wide Quad HD, 0.5 ms, Black

Long summary description MSI MAG 321CQF E18 computer monitor 31.5" 2560 x 1440 pixels Wide Quad HD Black:

MSI MAG 321CQF E18. Display diagonal: 31.5", Display resolution: 2560 x 1440 pixels, HD type: Wide Quad HD, Response time: 0.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.