MSI Katana 15 B13VEK-1201JP, Intel® Core™ i7, 15.6", 1920 x 1080 pixels, 32 GB, 1 TB, Windows 11 Home
MSI Katana 15 B13VEK-1201JP. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-13620H. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4050. Operating system installed: Windows 11 Home. Product color: Black