MSI logo

MSI Motherboard K9N NEO V3 Socket AM2 ATX

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
254068
Info modified on:
21 Oct 2022, 10:14:32
Short summary description MSI Motherboard K9N NEO V3 Socket AM2 ATX:

MSI Motherboard K9N NEO V3, AMD, Socket AM2, AMD Phenom, 8 GB, 1.8 V, Realtek RTL8111B

Long summary description MSI Motherboard K9N NEO V3 Socket AM2 ATX:

MSI Motherboard K9N NEO V3. Processor manufacturer: AMD, Processor socket: Socket AM2, Compatible processor series: AMD Phenom. Maximum internal memory: 8 GB, Memory voltage: 1.8 V. LAN controller: Realtek RTL8111B. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.