MSI K9A2 Neo2, AMD, Socket AM2, 8 GB, 0, 1, 0+1, Realtek RTL8111C, Fast Ethernet
MSI K9A2 Neo2. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB. RAID levels: 0, 1, 0+1. LAN controller: Realtek RTL8111C, Networking features: Fast Ethernet. Motherboard form factor: ATX, Motherboard chipset: AMD 770, Audio output channels: 7.1 channels