MSI logo

MSI K8T Neo2-F V2.0 retail Socket 939 ATX

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56247
Info modified on:
04 Apr 2019, 05:20:29
Short summary description MSI K8T Neo2-F V2.0 retail Socket 939 ATX:

MSI K8T Neo2-F V2.0 retail, AMD, Socket 939, 1000 MHz, 2 GB, 0, 1, Realtek 8110SB 10/100/1000Mb/s

Long summary description MSI K8T Neo2-F V2.0 retail Socket 939 ATX:

MSI K8T Neo2-F V2.0 retail. Processor manufacturer: AMD, Processor socket: Socket 939, Processor system buses supported: 1000 MHz. Maximum internal memory: 2 GB. RAID levels: 0, 1. Networking features: Realtek 8110SB 10/100/1000Mb/s. Motherboard form factor: ATX, Power source type: ATX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.