MSI K8NGM2-IL, AMD, Socket 939, 1000 MHz, 4 GB, 10 / 100Mb/s, micro ATX
MSI K8NGM2-IL. Processor manufacturer: AMD, Processor socket: Socket 939, Processor system buses supported: 1000 MHz. Maximum internal memory: 4 GB. Networking features: 10 / 100Mb/s. Motherboard form factor: micro ATX, Power source type: ATX. Width: 9.61" (244 mm), Depth: 9.61" (244 mm)