MSI logo

MSI K8N Neo2-FX Socket 939 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64536
Info modified on:
04 Apr 2019, 05:44:08
Short summary description MSI K8N Neo2-FX Socket 939 ATX:

MSI K8N Neo2-FX, AMD, Socket 939, 800 MHz, 4 GB, 10/100/1000 Fast Ethernet ( Marvell 88E1111 PHY), ATX

Long summary description MSI K8N Neo2-FX Socket 939 ATX:

MSI K8N Neo2-FX. Processor manufacturer: AMD, Processor socket: Socket 939, Processor system buses supported: 800 MHz. Maximum internal memory: 4 GB. Networking features: 10/100/1000 Fast Ethernet ( Marvell 88E1111 PHY). Motherboard form factor: ATX, Power source type: ATX. Width: 12" (305 mm), Depth: 9.65" (245 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.