MSI Starbox Sata, 2.5", Serial ATA, Hot-swap, Black
MSI Starbox Sata. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA, Hot-swap. Product color: Black