MSI logo

MSI H61M-P32/W8 motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151395
Info modified on:
21 Oct 2022, 10:32:10
Short summary description MSI H61M-P32/W8 motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:

MSI H61M-P32/W8, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, i3-3xxx, i5-3xxx, i7-3xxx, DDR3-SDRAM, 16 GB

Long summary description MSI H61M-P32/W8 motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:

MSI H61M-P32/W8. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II. Maximum graphics card memory: 1759 MB, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.