MSI H61M-P23 (B3), Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 16 GB, Dual-channel, 1.5 V
MSI H61M-P23 (B3). Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 16 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. Ethernet interface type: Gigabit Ethernet, LAN controller: Atheros AR8151. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset: Intel® H61. Width: 9.65" (245 mm), Depth: 8.07" (205 mm)