MSI logo

MSI H61M-P20-G3 motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169043
Info modified on:
21 Apr 2021, 10:45:53
Short summary description MSI H61M-P20-G3 motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:

MSI H61M-P20-G3, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, 1066,1333,1600 MHz, i3-3xxx, i5-3xxx, i7-3xxx, DDR3-SDRAM

Long summary description MSI H61M-P20-G3 motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:

MSI H61M-P20-G3. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, SATA II. Ethernet interface type: Fast Ethernet, LAN controller: Realtek RTL8105E. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.