MSI logo

MSI H61I-E35 V2/W8 motherboard Intel® H61 LGA 1155 (Socket H2) mini ITX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116265
Info modified on:
21 Oct 2022, 10:32:10
Short summary description MSI H61I-E35 V2/W8 motherboard Intel® H61 LGA 1155 (Socket H2) mini ITX:

MSI H61I-E35 V2/W8, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, i3-2xxx, i3-3xxx, i5-2xxx, i5-3xxx, i7-2xxx, i7-3xxx, DDR3-SDRAM, 16 GB

Long summary description MSI H61I-E35 V2/W8 motherboard Intel® H61 LGA 1155 (Socket H2) mini ITX:

MSI H61I-E35 V2/W8. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II. Maximum graphics card memory: 1759 MB. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.