MSI logo

MSI H55M-E33 motherboard LGA 1156 (Socket H) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118698
Info modified on:
12 Jun 2018, 16:27:42
Short summary description MSI H55M-E33 motherboard LGA 1156 (Socket H) micro ATX:

MSI H55M-E33, Intel, LGA 1156 (Socket H), 16 GB, 1.5 V, Realtek RTL8111DL, 10/100/1000 Mbps

Long summary description MSI H55M-E33 motherboard LGA 1156 (Socket H) micro ATX:

MSI H55M-E33. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, Memory voltage: 1.5 V. LAN controller: Realtek RTL8111DL, Networking features: 10/100/1000 Mbps. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889. Width: 9.61" (244 mm), Depth: 9.45" (240 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.