MSI logo

MSI H55M-E23 motherboard LGA 1156 (Socket H) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187432
Info modified on:
12 Jun 2018, 16:26:36
Short summary description MSI H55M-E23 motherboard LGA 1156 (Socket H) micro ATX:

MSI H55M-E23, Intel, LGA 1156 (Socket H), 8 GB, 1066,1333,1600 MHz, 512 MB, Realtek 8111E

Long summary description MSI H55M-E23 motherboard LGA 1156 (Socket H) micro ATX:

MSI H55M-E23. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 8 GB, Supported memory clock speeds: 1066,1333,1600 MHz. Maximum graphics card memory: 512 MB. Networking features: Realtek 8111E. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC887

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.