MSI logo

MSI H55M-E21 motherboard Intel® H55 LGA 1156 (Socket H) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211415
Info modified on:
21 Apr 2021, 10:45:53
Short summary description MSI H55M-E21 motherboard Intel® H55 LGA 1156 (Socket H) micro ATX:

MSI H55M-E21, Intel, LGA 1156 (Socket H), Intel® Core™ i3, Intel® Core™ i5, DDR3-SDRAM, 8 GB, Dual-channel

Long summary description MSI H55M-E21 motherboard Intel® H55 LGA 1156 (Socket H) micro ATX:

MSI H55M-E21. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5. Supported memory types: DDR3-SDRAM, Maximum internal memory: 8 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II. Ethernet interface type: Fast Ethernet, LAN controller: Realtek RTL8105E, Networking features: Fast Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.