MSI logo

MSI Gaming GX70 3CC(Destroyer)-278UA AMD A10 A10-5750M Laptop 17.3" Full HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R9 M290X FreeDOS Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19471
Info modified on:
29 Jan 2025, 18:51:37
Short summary description MSI Gaming GX70 3CC(Destroyer)-278UA AMD A10 A10-5750M Laptop 17.3" Full HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R9 M290X FreeDOS Black:

MSI Gaming GX70 3CC(Destroyer)-278UA, AMD A10, 2.5 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description MSI Gaming GX70 3CC(Destroyer)-278UA AMD A10 A10-5750M Laptop 17.3" Full HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R9 M290X FreeDOS Black:

MSI Gaming GX70 3CC(Destroyer)-278UA. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-5750M, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: FreeDOS. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.