MSI logo

MSI Megabook GX600 Extreme Edition Intel® Core™2 Duo T7700 15.4" 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GT Windows Vista Home Premium Black

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16715
Info modified on:
29 Jan 2025, 19:29:03
Short summary description MSI Megabook GX600 Extreme Edition Intel® Core™2 Duo T7700 15.4" 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GT Windows Vista Home Premium Black:

MSI Megabook GX600 Extreme Edition, Intel® Core™2 Duo, 2.4 GHz, 15.4", 1680 x 1050 pixels, 2 GB, 250 GB

Long summary description MSI Megabook GX600 Extreme Edition Intel® Core™2 Duo T7700 15.4" 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GT Windows Vista Home Premium Black:

MSI Megabook GX600 Extreme Edition. Processor family: Intel® Core™2 Duo, Processor model: T7700, Processor frequency: 2.4 GHz. Display diagonal: 15.4", Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA® GeForce® 8600M GT. Operating system installed: Windows Vista Home Premium. Product color: Black. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.